Acer Aspire XC-704, 1,6 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD±RW, Windows 10 Home
Acer Aspire XC-704. Processor frequency: 1,6 GHz, Processor family: Intel® Celeron®, Processor model: N3050. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Black