Acer Revo L85, 1,4 GHz, Intel® Celeron®, 2957U, 4 GB, 500 GB, Windows 8.1
Acer Revo L85. Processor frequency: 1,4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product colour: White