Acer logo

Acer Aspire C-105 A4412 NL AMD A4 A4-5000 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16809
Info modified on:
07 Oct 2024, 17:13:27
Short summary description Acer Aspire C-105 A4412 NL AMD A4 A4-5000 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 SFF PC Black:

Acer Aspire C-105 A4412 NL, 1,5 GHz, AMD A4, 8 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Acer Aspire C-105 A4412 NL AMD A4 A4-5000 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 SFF PC Black:

Acer Aspire C-105 A4412 NL. Processor frequency: 1,5 GHz, Processor family: AMD A4, Processor model: A4-5000. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8330, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.