Acer Predator 605 I9954 NL, 3,4 GHz, Intel® Core™ i7, 16 GB, 3,12 TB, DVD Super Multi DL, Windows 8.1
Acer Predator 605 I9954 NL. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3,12 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 770. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC