Acer logo

Acer Revo RL80 Intel® Celeron® 887 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Nettop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40077
Info modified on:
14 Mar 2024, 18:59:41
Short summary description Acer Revo RL80 Intel® Celeron® 887 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Nettop Mini PC Black:

Acer Revo RL80, 1,5 GHz, Intel® Celeron®, 887, 4 GB, 500 GB, FreeDOS

Long summary description Acer Revo RL80 Intel® Celeron® 887 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Nettop Mini PC Black:

Acer Revo RL80. Processor frequency: 1,5 GHz, Processor family: Intel® Celeron®, Processor model: 887. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.