Acer logo

Acer Aspire 3985 Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM NVIDIA® GeForce® 605 Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49091
Info modified on:
07 Oct 2024, 16:48:36
Short summary description Acer Aspire 3985 Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM NVIDIA® GeForce® 605 Windows 8 Desktop PC Black:

Acer Aspire 3985, 3 GHz, Intel® Core™ i5, i5-3330, 4 GB, Windows 8, 64-bit

Long summary description Acer Aspire 3985 Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM NVIDIA® GeForce® 605 Windows 8 Desktop PC Black:

Acer Aspire 3985. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Card reader integrated. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® 605. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.