Acer Predator G3620, 3,1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8
Acer Predator G3620. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC