Acer logo

Acer Aspire 3995 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33299
Info modified on:
23 Jul 2024, 20:29:22
Short summary description Acer Aspire 3995 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black:

Acer Aspire 3995, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description Acer Aspire 3995 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black:

Acer Aspire 3995. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.