Acer Revo Cube RN76, 1,8 GHz, Intel® Celeron®, 3865U, 4 GB, 128 GB, FreeDOS
Acer Revo Cube RN76. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: 3865U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Silver