Acer logo

Acer Aspire TC-281 AMD A10 A10-9700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84255
Info modified on:
14 Jun 2024, 20:17:04
Short summary description Acer Aspire TC-281 AMD A10 A10-9700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black:

Acer Aspire TC-281, 3,5 GHz, AMD A10, 12 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-281 AMD A10 A10-9700 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black:

Acer Aspire TC-281. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-9700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.