Acer Veriton Z6820G, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS
Acer Veriton Z6820G. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3,7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black