Acer logo

Acer Aspire Z1-612-MO11 Intel® Celeron® J3060 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43621
Info modified on:
19 Mar 2021, 16:13:09
Short summary description Acer Aspire Z1-612-MO11 Intel® Celeron® J3060 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

Acer Aspire Z1-612-MO11, 49,5 cm (19.5"), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description Acer Aspire Z1-612-MO11 Intel® Celeron® J3060 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

Acer Aspire Z1-612-MO11. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.