Acer Aspire Z3-711, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home
Acer Aspire Z3-711. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black, Silver