Acer logo

Acer Predator PO5-615s Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18795
Info modified on:
10 Aug 2024, 10:55:04
Short summary description Acer Predator PO5-615s Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Desktop PC Black:

Acer Predator PO5-615s, 3,7 GHz, Intel® Core™ i9, 64 GB, 3 TB, DVD±RW, Windows 10 Home

Long summary description Acer Predator PO5-615s Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Home Desktop PC Black:

Acer Predator PO5-615s. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.