Acer Predator Orion 5000 PO5-615S, 3,7 GHz, Intel® Core™ i9, 32 GB, 1 TB, DVD±RW, Windows 10 Home
Acer Predator Orion 5000 PO5-615S. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC. Weight: 17 kg. Product colour: Black, Transparent