Acer Aspire G7700 Rookie, 2,4 GHz, Intel® Core™2 Quad, 2 GB, 640 GB, DVD±RW, Windows Vista Home Premium
Acer Aspire G7700 Rookie. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 9600 GT. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC