Acer logo

Acer Aspire X3200 + X193HQ AMD Athlon X2 5400+ 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G100 Windows Vista Home Premium SFF PC Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63352
Info modified on:
07 Oct 2024, 16:36:56
Short summary description Acer Aspire X3200 + X193HQ AMD Athlon X2 5400+ 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G100 Windows Vista Home Premium SFF PC Black:

Acer Aspire X3200 + X193HQ, 2,8 GHz, AMD Athlon X2, 5400+, 3 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Aspire X3200 + X193HQ AMD Athlon X2 5400+ 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® G100 Windows Vista Home Premium SFF PC Black:

Acer Aspire X3200 + X193HQ. Processor frequency: 2,8 GHz, Processor family: AMD Athlon X2, Processor model: 5400+. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® G100. Wi-Fi. Operating system installed: Windows Vista Home Premium. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.