Acer logo

Acer eMachines ET1831-UF7Z Intel® Pentium® E5300 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Home Premium Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45228
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer eMachines ET1831-UF7Z Intel® Pentium® E5300 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Home Premium Tower PC:

Acer eMachines ET1831-UF7Z, 2,6 GHz, Intel® Pentium®, 4 GB, 320 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer eMachines ET1831-UF7Z Intel® Pentium® E5300 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Home Premium Tower PC:

Acer eMachines ET1831-UF7Z. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.