Acer logo

Acer Aspire T660 Intel® Pentium® 4 524 0,5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows XP Home Edition Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85406
Info modified on:
11 Sept 2020, 21:42:53
Short summary description Acer Aspire T660 Intel® Pentium® 4 524 0,5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows XP Home Edition Tower PC:

Acer Aspire T660, 3,06 GHz, Intel® Pentium® 4, 0,5 GB, 160 GB, DVD±RW, Windows XP Home Edition

Long summary description Acer Aspire T660 Intel® Pentium® 4 524 0,5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1100 Windows XP Home Edition Tower PC:

Acer Aspire T660. Processor frequency: 3,06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.