2-Power logo

2-Power 2PCM-671613-001 memory module 4 GB 1 x 4 GB DDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30114
Info modified on:
10 Aug 2024, 08:11:29
Short summary description 2-Power 2PCM-671613-001 memory module 4 GB 1 x 4 GB DDR3:

2-Power 2PCM-671613-001, 4 GB, 1 x 4 GB, DDR3, Green

Long summary description 2-Power 2PCM-671613-001 memory module 4 GB 1 x 4 GB DDR3:

2-Power 2PCM-671613-001. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Product colour: Green

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.