Zyxel P-2602HW-D3A 802.11g Wireless ADSL2+ VoIP IAD over ISDN, ADSL
Zyxel P-2602HW-D3A 802.11g Wireless ADSL2+ VoIP IAD over ISDN. DSL specification: ANSI T1.413, Issue 2; G.dmt (G.992.1); G.lite (G992.2); EOC ITUT G.992.1; ADSL2 G.dmt.bis.... Voice codecs: G.711, G.729, VoIP protocols: SIP (RFC 3261) v2, SDP (RFC 2327), RTP (RFC 1889), RTCP (RFC 1890), G.168. Certification: FCC, CE. Weight: 600 g. Dimensions (WxDxH): 165 x 65 x 242 mm, Networking features: IEEE 802.1d, Maximum data transfer rate: 0,054 Gbit/s