Zyxel logo

Zyxel LTE4506-M606 Cellular network router

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165985
Info modified on:
14 Mar 2024, 18:47:36
Short summary description Zyxel LTE4506-M606 Cellular network router:

Zyxel LTE4506-M606, Cellular network router, Grey, White, LAN, WLAN, Gigabit Ethernet, 10,100,1000 Mbit/s, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n

Long summary description Zyxel LTE4506-M606 Cellular network router:

Zyxel LTE4506-M606. Device type: Cellular network router, Product colour: Grey, White, LED indicators: LAN, WLAN. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSDPA, DC-HSPA+, HSPA+, HSUPA, UMTS, 4G standard: LTE. Security algorithms: SSID, WPA, WPA2, WPA2-PSK

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.