Zoostorm logo

Zoostorm SFF / G2030 / 2GB Intel Pentium G DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9296
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zoostorm SFF / G2030 / 2GB Intel Pentium G DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Zoostorm SFF / G2030 / 2GB, 3 GHz, Intel Pentium G, 2 GB, 500 GB, DVD+RW, Windows 7 Professional

Long summary description Zoostorm SFF / G2030 / 2GB Intel Pentium G DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Zoostorm SFF / G2030 / 2GB. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G2030. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD+RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Chassis type: SFF, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.