Zoostorm logo

Zoostorm Fizzbook Plus / N2600 / 2GB Intel Atom® 25,6 cm (10.1") DDR3-SDRAM 320 GB HDD Windows 7 Home Basic

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by   Zoostorm
Product views:
60231
Info modified on:
19 Jul 2024, 20:04:08
Short summary description Zoostorm Fizzbook Plus / N2600 / 2GB Intel Atom® 25,6 cm (10.1") DDR3-SDRAM 320 GB HDD Windows 7 Home Basic:

Zoostorm Fizzbook Plus / N2600 / 2GB, Intel Atom®, 1,6 GHz, 25,6 cm (10.1"), 2 GB, 320 GB, Windows 7 Home Basic

Long summary description Zoostorm Fizzbook Plus / N2600 / 2GB Intel Atom® 25,6 cm (10.1") DDR3-SDRAM 320 GB HDD Windows 7 Home Basic:

Zoostorm Fizzbook Plus / N2600 / 2GB. Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Basic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.