Zalman logo

Zalman ZM600-TX power supply unit 600 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60682
Info modified on:
10 Aug 2024, 09:32:59
Short summary description Zalman ZM600-TX power supply unit 600 W Black:

Zalman ZM600-TX, 600 W, 200 - 240 V, 50 - 60 Hz, Active, 130 W, 576 W

Long summary description Zalman ZM600-TX power supply unit 600 W Black:

Zalman ZM600-TX. Total power: 600 W, AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS. Product colour: Black, Fan diameter: 14 cm, Number of fans: 1 fan(s). Compliance certificates: RoHS, Certification: CB, CE, CCC, KC, EAC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.