Yealink logo

Yealink SIP-T38G IP phone Black LCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35155
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
20 Mar 2022
Short summary description Yealink SIP-T38G IP phone Black LCD:

Yealink SIP-T38G, IP Phone, Black, Wired handset, 1000 entries, LCD, 480 x 272 pixels

Long summary description Yealink SIP-T38G IP phone Black LCD:

Yealink SIP-T38G. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display: LCD, Display resolution: 480 x 272 pixels, Display number of colours: 16.78 million colours. Voice codecs: G.711, G.722, G.723.1, G.726. Security algorithms: 802.1x RADIUS, HTTPS, SSL/TLS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.