WMF logo

WMF 0794689991 All-purpose pan

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85246
Info modified on:
25 Aug 2024, 20:34:26
Short summary description WMF 0794689991 All-purpose pan:

WMF 0794689991, All-purpose pan, Stainless steel, Ceramic, 250 °C, Aluminium, Stainless steel, Ceramic, Gas, Halogen, Induction, Sealed plate

Long summary description WMF 0794689991 All-purpose pan:

WMF 0794689991. Type: All-purpose pan, Product colour: Stainless steel, Internal coating: Ceramic. Diameter: 28 cm, Height: 62 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.