WMF logo

WMF Lono 0415040011 raclette grill 8 person(s) 1500 W Black, Chrome

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147175
Info modified on:
07 Jun 2024, 17:52:27
Short summary description WMF Lono 0415040011 raclette grill 8 person(s) 1500 W Black, Chrome:

WMF Lono 0415040011, 8 person(s), Black, Chrome, Rectangular, 1500 W, 220 - 240 V, 50 - 60 Hz

Long summary description WMF Lono 0415040011 raclette grill 8 person(s) 1500 W Black, Chrome:

WMF Lono 0415040011. Number of persons: 8 person(s), Product colour: Black, Chrome, Form factor: Rectangular. Power: 1500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 545 mm, Depth: 241 mm, Height: 130 mm. Package width: 590 mm, Package depth: 282 mm, Package height: 175 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.