Whirlpool logo

Whirlpool WT1230K fridge-freezer Freestanding 332 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76343
Info modified on:
24 Apr 2025, 09:38:52
Short summary description Whirlpool WT1230K fridge-freezer Freestanding 332 L Stainless steel:

Whirlpool WT1230K, 332 L, Stainless steel

Long summary description Whirlpool WT1230K fridge-freezer Freestanding 332 L Stainless steel:

Whirlpool WT1230K. Total net capacity: 332 L. Door hinge: Right. Fridge net capacity: 249 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 83 L. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.