Whirlpool logo

Whirlpool WHM 3111 freezer Chest freezer Freestanding 311 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95613
Info modified on:
27 May 2024, 14:04:28
Short summary description Whirlpool WHM 3111 freezer Chest freezer Freestanding 311 L White:

Whirlpool WHM 3111, 311 L, 20 kg/24h, 4*, White

Long summary description Whirlpool WHM 3111 freezer Chest freezer Freestanding 311 L White:

Whirlpool WHM 3111. Freezer net capacity: 311 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 45 h, Star rating: 4*. Door hinge: Up. Annual energy consumption: 292 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.