Whirlpool logo

Whirlpool WFC 3C26 F X Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186430
Info modified on:
24 Mar 2025, 07:46:17
Short summary description Whirlpool WFC 3C26 F X Freestanding 14 place settings:

Whirlpool WFC 3C26 F X, Freestanding, Full size (60 cm), Stainless steel, Black, Buttons, 1,3 m

Long summary description Whirlpool WFC 3C26 F X Freestanding 14 place settings:

Whirlpool WFC 3C26 F X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Eco 50°C, Glass/Delicate, Intensive, Pre-wash, Quick, Silent. Water consumption per cycle: 9,5 L, Skala efisiensi energi: A+++ to D, Energy consumption per cycle: 0,934 kWh. Width: 600 mm, Depth: 590 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.