Whirlpool logo

Whirlpool WBE3411 A+ Freestanding 347 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85221
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool WBE3411 A+ Freestanding 347 L Silver:

Whirlpool WBE3411 A+, 347 L, 39 dB, 4,5 kg/24h, Silver

Long summary description Whirlpool WBE3411 A+ Freestanding 347 L Silver:

Whirlpool WBE3411 A+. Total net capacity: 347 L, Noise level: 39 dB. Fridge net capacity: 228 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 119 L, Freezing capacity: 4,5 kg/24h. Annual energy consumption: 299,3 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.