Whirlpool logo

Whirlpool PRIMO 1406 UM washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154119
Info modified on:
01 May 2025, 14:33:03
Short summary description Whirlpool PRIMO 1406 UM washing machine Front-load 6 kg 1400 RPM White:

Whirlpool PRIMO 1406 UM, Front-load, 6 kg, B, 77 dB, 1400 RPM, 170 kWh

Long summary description Whirlpool PRIMO 1406 UM washing machine Front-load 6 kg 1400 RPM White:

Whirlpool PRIMO 1406 UM. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9272 L. Product colour: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.