Whirlpool logo

Whirlpool MAX 36 SL microwave Silver Countertop 13 L 700 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49559
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool MAX 36 SL microwave Silver Countertop 13 L 700 W:

Whirlpool MAX 36 SL, Countertop, 13 L, 700 W, Built-in display, Touch, Silver

Long summary description Whirlpool MAX 36 SL microwave Silver Countertop 13 L 700 W:

Whirlpool MAX 36 SL. Appliance placement: Countertop, Interior capacity: 13 L, Microwave power: 700 W, Built-in display, Control type: Touch, Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.