Whirlpool logo

Whirlpool FWG81496WSE NL washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Whirlpool
Product views:
15672
Info modified on:
08 Apr 2025, 14:48:38
Short summary description Whirlpool FWG81496WSE NL washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FWG81496WSE NL, Front-load, 8 kg, B, 79 dB, 1400 RPM, 137 kWh

Long summary description Whirlpool FWG81496WSE NL washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FWG81496WSE NL. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 11900 L. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.