Whirlpool logo

Whirlpool FSCR80421 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216477
Info modified on:
27 May 2024, 12:02:06
Short summary description Whirlpool FSCR80421 washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FSCR80421, Front-load, 8 kg, B, 69 dB, 1400 RPM, 177 kWh

Long summary description Whirlpool FSCR80421 washing machine Front-load 8 kg 1400 RPM White:

Whirlpool FSCR80421. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 595 mm, Depth: 610 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.