Whirlpool logo

Whirlpool BLFV 8121 OX fridge-freezer Freestanding 338 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98493
Info modified on:
27 May 2024, 12:06:57
Short summary description Whirlpool BLFV 8121 OX fridge-freezer Freestanding 338 L Stainless steel:

Whirlpool BLFV 8121 OX, 338 L, 38 dB, Stainless steel

Long summary description Whirlpool BLFV 8121 OX fridge-freezer Freestanding 338 L Stainless steel:

Whirlpool BLFV 8121 OX. Total net capacity: 338 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 227 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L. Annual energy consumption: 309 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.