Whirlpool AWO/C 6104, Front-load, 6 kg, C, 74 dB, 1000 RPM, 170 kWh
Whirlpool AWO/C 6104. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9272 L. Product colour: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm