Whirlpool logo

Whirlpool AWOC 6212 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112712
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AWOC 6212 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWOC 6212, Front-load, 6 kg, B, 75 dB, 1200 RPM, 170 kWh

Long summary description Whirlpool AWOC 6212 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWOC 6212. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9272 L. Product colour: White. Width: 595 mm, Depth: 529 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.