Whirlpool logo

Whirlpool ART 450/A fridge-freezer Built-in 263 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250763
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ART 450/A fridge-freezer Built-in 263 L White:

Whirlpool ART 450/A, 263 L, 36 dB, 6 kg/24h, White

Long summary description Whirlpool ART 450/A fridge-freezer Built-in 263 L White:

Whirlpool ART 450/A. Total net capacity: 263 L, Noise level: 36 dB. Fridge net capacity: 198 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 65 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 310 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.