Whirlpool logo

Whirlpool ARG 585/3 fridge Built-in 146 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61774
Info modified on:
27 May 2024, 14:05:33
Short summary description Whirlpool ARG 585/3 fridge Built-in 146 L White:

Whirlpool ARG 585/3, 146 L, N-ST, 37 dB, White

Long summary description Whirlpool ARG 585/3 fridge Built-in 146 L White:

Whirlpool ARG 585/3. Fridge net capacity: 146 L, Climate class: N-ST, Noise level: 37 dB. Door hinge: Right. Annual energy consumption: 153 kWh. Weight: 34 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.