Whirlpool logo

Whirlpool AKZ 429 IX oven 53 L Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68977
Info modified on:
04 Apr 2019, 10:53:09
Short summary description Whirlpool AKZ 429 IX oven 53 L Silver:

Whirlpool AKZ 429 IX, Electric, 53 L, Silver, Rotary, 220 - 240 V, 50 Hz

Long summary description Whirlpool AKZ 429 IX oven 53 L Silver:

Whirlpool AKZ 429 IX. Oven type: Electric, Total oven(s) interior capacity: 53 L. Product colour: Silver, Control type: Rotary. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power: 2250 W. Width: 595 mm, Depth: 564 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.