Whirlpool logo

Whirlpool AKP 738 WH 65 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92651
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Whirlpool AKP 738 WH 65 L White:

Whirlpool AKP 738 WH, Medium, Electric, 65 L, 65 L, 50 - 250 °C, Steam

Long summary description Whirlpool AKP 738 WH 65 L White:

Whirlpool AKP 738 WH. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: White, Control type: Rotary. Timer type: Mechanical, Timer duration: 120 min. Energy consumption (conventional): 0,85 kWh, Energy consumption (forced convection): 0,85 kWh, Connected load: 2600 W. Lamps quantity: 1 lamp(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.