Whirlpool logo

Whirlpool ADPU 761 WH dishwasher Undercounter 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81741
Info modified on:
27 May 2024, 12:03:08
Short summary description Whirlpool ADPU 761 WH dishwasher Undercounter 13 place settings:

Whirlpool ADPU 761 WH, Undercounter, White, Grey, Buttons, 1,5 m, 1,5 m

Long summary description Whirlpool ADPU 761 WH dishwasher Undercounter 13 place settings:

Whirlpool ADPU 761 WH. Appliance placement: Undercounter, Door colour: White, Control panel colour: Grey. Number of place settings: 13 place settings, Noise level: 42 dB, Temperature (max): 60 °C. Water consumption per cycle: 9 L, Connected load: 2200 W, AC input voltage: 220 - 230 V. Width: 597 mm, Depth: 570 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.