Whirlpool logo

Whirlpool ADG 6340 IX dishwasher Semi built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106156
Info modified on:
27 May 2024, 12:00:31
Short summary description Whirlpool ADG 6340 IX dishwasher Semi built-in 12 place settings:

Whirlpool ADG 6340 IX, Semi built-in, Stainless steel, 1,5 m, 12 place settings, 51 dB, 15 L

Long summary description Whirlpool ADG 6340 IX dishwasher Semi built-in 12 place settings:

Whirlpool ADG 6340 IX. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Cord length: 1,5 m. Number of place settings: 12 place settings, Noise level: 51 dB. Water consumption per cycle: 15 L. Width: 597 mm, Depth: 570 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.