Whirlpool logo

Whirlpool ACM 818/NE hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78610
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool ACM 818/NE hob Black Built-in Zone induction hob 3 zone(s):

Whirlpool ACM 818/NE, Black, Built-in, Zone induction hob, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Whirlpool ACM 818/NE hob Black Built-in Zone induction hob 3 zone(s):

Whirlpool ACM 818/NE. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Connected load (electric): 7000 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 580 mm, Depth: 510 mm, Height: 56 mm. Package width: 675 mm, Package depth: 605 mm, Package height: 110 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.