Whirlpool logo

Whirlpool TKRL 660 IX Stainless steel Built-in 58 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10194
Info modified on:
14 Apr 2025, 08:44:18
Short summary description Whirlpool TKRL 660 IX Stainless steel Built-in 58 cm Gas 4 zone(s):

Whirlpool TKRL 660 IX, Stainless steel, Built-in, 58 cm, Gas, Stainless steel, 4 zone(s)

Long summary description Whirlpool TKRL 660 IX Stainless steel Built-in 58 cm Gas 4 zone(s):

Whirlpool TKRL 660 IX. Product colour: Stainless steel, Appliance placement: Built-in, Ukuran lebar tudung: 58 cm. Control type: Rotary, Control position: Front. Connected load (gas): 7300 W, Current: 0,6 A. Width: 580 mm, Depth: 510 mm, Height: 38 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.