Whirlpool logo

Whirlpool AKT 6400/NB Black Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134973
Info modified on:
21 Apr 2025, 06:53:11
Short summary description Whirlpool AKT 6400/NB Black Built-in Gas 4 zone(s):

Whirlpool AKT 6400/NB, Black, Built-in, Gas, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKT 6400/NB Black Built-in Gas 4 zone(s):

Whirlpool AKT 6400/NB. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Connected load (gas): 8000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 590 mm, Depth: 510 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.