Whirlpool logo

Whirlpool PACW29COL portable air conditioner 51 dB Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209404
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Whirlpool PACW29COL portable air conditioner 51 dB Grey, White:

Whirlpool PACW29COL, A, 2,8 kWh, 220 - 240 V, 50 Hz, Grey, White, 448 mm

Long summary description Whirlpool PACW29COL portable air conditioner 51 dB Grey, White:

Whirlpool PACW29COL. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 2,8 kWh, AC input voltage: 220 - 240 V. Product colour: Grey, White. Width: 448 mm, Depth: 400 mm, Height: 744 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.