Whirlpool logo

Whirlpool AWG 1112 S/PRO washing machine Front-load 11 kg 1200 RPM Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97138
Info modified on:
14 Mar 2024, 17:27:36
Short summary description Whirlpool AWG 1112 S/PRO washing machine Front-load 11 kg 1200 RPM Black, Grey:

Whirlpool AWG 1112 S/PRO, Front-load, 11 kg, 1200 RPM, 11900 L, Black, Grey

Long summary description Whirlpool AWG 1112 S/PRO washing machine Front-load 11 kg 1200 RPM Black, Grey:

Whirlpool AWG 1112 S/PRO. Loading type: Front-load. Drum capacity: 11 kg, Maximum spin speed: 1200 RPM. Annual water consumption washing: 11900 L. Product colour: Black, Grey. Width: 595 mm, Depth: 700 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.